TSE - TS EN ISO 16482-1

Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method (ISO 16482-1:2013)

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

This part of ISO 16482 specifies a method for determining thenon-volatile content, by mass, of aqueous rosin-resin dispersions,using an oven. This method is applicable to resin dispersionshaving a softening point from 60 ?C to 100 ?C, measured inaccordance with ISO 4625-1 (ring-and-ball method).

Document History

TS EN ISO 16482-1
July 11, 2016
Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method (ISO 16482-1:2013)
This part of ISO 16482 specifies a method for determining thenon-volatile content, by mass, of aqueous rosin-resin dispersions,using an oven. This method is applicable to resin dispersionshaving a...
Advertisement