TSE - TS EN ISO 7784-2

Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 7784 specifies a method for determining theresistance to abrasion of coatings, for which two loaded, freelyrotatable but eccentrically arranged abrasive rubber wheels affectthe coating of the rotating test specimen.

Document History

TS EN ISO 7784-2
July 11, 2016
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen
This part of ISO 7784 specifies a method for determining theresistance to abrasion of coatings, for which two loaded, freelyrotatable but eccentrically arranged abrasive rubber wheels affectthe...
March 9, 2004
Paints and varnishes ? Determination of resistance to abrasion ? Part 2 : Rotating abrasive rubber wheel method
Bu standard, boyalar, vernikler veya benzer bir mamulunkurutulmus filminin asinma mukavemeti tayini icin asindirma araciolarak l?stik tekerleklerin kullanildigi ve doner bir hareketyapilarak...
Advertisement