TSE - TS EN 60393-2

Potentiometers for use in electronic equipment - Part 2: Sectional specification - Lead-screw actuated and rotary preset potentiometers

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Potentiometers, variable resistors): 31.040.20
scope:

This part of IEC 60393 applies to lead-screw actuated and rotarypreset potentiometers, wirewound and non-wirewound for use inelectronic equipment. These potentiometers are primarily intendedfor use in circuits for trimming purposes which require infrequentadjustments. This part of IEC 60393 prescribes preferred ratingsand characteristics and selects from IEC 60393-1 the appropriatequality assessment procedures, tests and measuring methods. Itprovides general performance requirements for this type ofpotentiometer. This standard gives the minimum performancerequirements and test severities.

Document History

TS EN 60393-2
December 9, 2016
Potentiometers for use in electronic equipment - Part 2: Sectional specification - Lead-screw actuated and rotary preset potentiometers
This part of IEC 60393 applies to lead-screw actuated and rotarypreset potentiometers, wirewound and non-wirewound for use inelectronic equipment. These potentiometers are primarily intendedfor use...
Advertisement