TSE - TS EN ISO 374-5

Protective gloves against dangerous chemicals and micro-organisms - Part 5: Terminology and performance requirements for micro-organisms risks

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Hand and arm protection): 13.340.40
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

ISO 374-5:2016 specifies the requirements and test methods forprotective gloves intended to protect the user againstmicro-organisms. NOTE If other protection features is to be needed,e.g. chemical risks, mechanical risks, thermal risks, electrostaticdissipation etc., the appropriate specific performance standard isto be used in addition. Further information on protective glovesstandards can be found in the EN 420.

Document History

TS EN ISO 374-5
December 9, 2016
Protective gloves against dangerous chemicals and micro-organisms - Part 5: Terminology and performance requirements for micro-organisms risks
ISO 374-5:2016 specifies the requirements and test methods forprotective gloves intended to protect the user againstmicro-organisms. NOTE If other protection features is to be needed,e.g. chemical...
Advertisement