TSE - TS EN ISO 9241-161
Ergonomics of human-system interaction - Part 161: Guidance on visual user-interface elements
| Organization: | TSE |
| Publication Date: | 11 July 2016 |
| Status: | active |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Ergonomics): | 13.180 |
scope:
ISO 9241-161:2016 describes visual user-interface elementspresented by software and provides requirements and recommendationson when and how to use them. This part of ISO 9241 is concernedwith software components of interactive systems to makehuman-system interaction usable as far as the basic interactionaspects are concerned. ISO 9241-161:2016 provides a comprehensivelist of generic visual user-interface elements, regardless of aspecific input method, visualization, and platform orimplementation technology. The guidance given in this part of ISO9241 is intended to be used in conjunction with ISO 9241 guidanceon dialogue techniques. It recognizes that additional elements canevolve. It also addresses derivates, compositions (assemblies) andstates of user-interface elements. It gives requirements andrecommendations on selection, usage and dependencies ofuser-interface elements and their application. It is applicableregardless
Document History