TSE - TS EN ISO 4499-3

Hardmetals - Metallographic determination of microstructure - Part 3: Measurement of microstructural features in Ti (C, N) and WC/cubic carbide based hardmetals (ISO 4499-3:2016)

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Other methods of testing of metals): 77.040.99
ICS Code (Powder metallurgy): 77.160
scope:

This part of ISO 4499 gives guidelines for the measurement ofmicrostructural features in Ti(C,N) based hardmetals and WC/Cohardmetals that contain additional cubic carbides by metallographictechniques only using optical or electron microscopy. It isintended for sintered hardmetals (also called cemented carbides orcermets) containing primarily inorganic carbides and nitrides asthe hard phase. It is also intended for measuring the phase sizeand distribution by the linear intercept technique.

Document History

TS EN ISO 4499-3
January 9, 2017
Hardmetals - Metallographic determination of microstructure - Part 3: Measurement of microstructural features in Ti (C, N) and WC/cubic carbide based hardmetals (ISO 4499-3:2016)
This part of ISO 4499 gives guidelines for the measurement ofmicrostructural features in Ti(C,N) based hardmetals and WC/Cohardmetals that contain additional cubic carbides by...
Advertisement