TSE - TS EN 13230-4

Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Construction of railways): 93.100
ICS Code (Concrete and concrete products): 91.100.30
scope:

This part of the EN 13230 series defines additional technicalcriteria and control procedures as well as specific tolerancelimits related to manufacturing and testing prestressed bearers forswitches and crossings with a maximum length of 8,5 m. Bearerslonger than 8,5 m are considered as special elements and arecovered by EN 13230-5:2016.

Document History

TS EN 13230-4
December 9, 2016
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
This part of the EN 13230 series defines additional technicalcriteria and control procedures as well as specific tolerancelimits related to manufacturing and testing prestressed bearers forswitches...
April 11, 2016
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
EN 13230?un bu bolumu, azami uzunlugu 8,5 m olan makaslar vekruvazmanlar icin on gerilmeli mesnetlerin tasarimi ve imalatinadair ozel tolerans sinirlarinin yani sira ilave teknik kriterler vekontrol...
January 19, 2010
Railway applications - Track; Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
A description is not available for this item.
January 28, 2004
Railway applications - Track - Concrete sleepers and bearers - Part 4 : Prestressed bearers for switches and crossings
A description is not available for this item.
Advertisement