TSE - TS EN 60958-4-2

Digital audio interface - Part 4-2: Professional applications - Metadata and subcode

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 60958 specifies the format for coding metadata,or subcode, that relates to the audio content and is carried withit. This part of IEC 60958, together with IEC 60958-1, IEC60958-4-1, and IEC 60958-4-4, specifies an interface for serialdigital transmission of two channels of periodically sampled andlinearly represented digital audio data from one transmitter to onereceiver.

Document History

TS EN 60958-4-2
December 9, 2016
Digital audio interface - Part 4-2: Professional applications - Metadata and subcode
This part of IEC 60958 specifies the format for coding metadata,or subcode, that relates to the audio content and is carried withit. This part of IEC 60958, together with IEC 60958-1, IEC60958-4-1,...
Advertisement