TSE - TS EN 1762
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2, 5 MPa) - Specification
active, Most Current
| Organization: | TSE |
| Publication Date: | 17 April 2008 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Bu standard, sivi veya gaz halinde, sivilastirilmis petrolgazlarinin (LPG) ve dogal gazin naklinde kullanilan, en buyukcalisma basinci 25 bar (2,5 MPa) olan ve vakum uygulanan, calismasicaklik araligi -30 C?tan +70 C?a ve dusuk sicaklik (LT) tipleriicin -50 C?tan +70 C?a kadar olan hortum ve hortum takimlarinikapsar.
Document History
TS EN 1762
April 17, 2008
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2, 5 MPa) - Specification
Bu standard, sivi veya gaz halinde, sivilastirilmis petrolgazlarinin (LPG) ve dogal gazin naklinde kullanilan, en buyukcalisma basinci 25 bar (2,5 MPa) olan ve vakum uygulanan, calismasicaklik...