TSE - TS EN ISO 14272

Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds

active
Organization: TSE
Publication Date: 9 January 2007
Status: active
ICS Code (Welded joints and welds): 25.160.40
scope:

Bu standard, ust uste binen her bir metalik malzeme levhakalinliginin 0,5 mm - 3 mm oldugu, en buyuk kaynak capinin 7√t (tmm cinsinden levha kalinligi oldugunda) oldugunda nokta veprojeksiyon kaynaklarinin enine cekme deneyi icin numune boyutlarive deney islemlerini kapsar.

Document History

December 9, 2016
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
A description is not available for this item.
TS EN ISO 14272
January 9, 2007
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
Bu standard, ust uste binen her bir metalik malzeme levhakalinliginin 0,5 mm - 3 mm oldugu, en buyuk kaynak capinin 7√t (tmm cinsinden levha kalinligi oldugunda) oldugunda nokta veprojeksiyon...
November 11, 2002
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds (ISO 14272:2000)
Bu standard kara seyyar yer istasyonları (LMES'ler) sınıfındaki radyo cihazlarını kapsar.
Advertisement