TSE - TS ISO 15407-1
Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 1: Mounting interface surfaces without electrical connector
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 April 2010 |
| Status: | active |
| ICS Code (Control components): | 23.100.50 |
scope:
Bu standard, beyan edilen en yuksek 1,6 MPa [16 bar1)]basincinda kullanilan elektrik konektorsuz, 18 mm ve 26 mmolculerinde bes agizli yon kontrol valfleri icin montaj arabiriminedair asagidaki kurallari kapsar: ? Arabirim ozelliklerininboyutl
Document History
TS ISO 15407-1
April 13, 2010
Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 1: Mounting interface surfaces without electrical connector
Bu standard, beyan edilen en yuksek 1,6 MPa [16 bar1)]basincinda kullanilan elektrik konektorsuz, 18 mm ve 26 mmolculerinde bes agizli yon kontrol valfleri icin montaj arabiriminedair asagidaki...