TSE - TS 61-7
Screw threads ? ISO general purpose metric screw threads - Part 7: Nominal sizes for 1,5 mm fine pitch threads with diameters from 12 mm to 300 mm
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 May 2016 |
| Status: | active |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Bu standard, anma caplari 12 mm ila 300 mm olan, 1,5 mm inceadimli ISO metrik vidalarin anma olculerini kapsar. Bu standard,anma profili TS 61-20'ye, temel profili TS ISO 68-1?e, sinirolculeri TS 61-22 ila TS 61-27'ye uygun, anma caplari 12 mm ila 300mm olan, 1,5 mm ince adimli ISO metrik vidalarin anma olculerinikapsar.
Document History
TS 61-7
May 27, 2016
Screw threads ? ISO general purpose metric screw threads - Part 7: Nominal sizes for 1,5 mm fine pitch threads with diameters from 12 mm to 300 mm
Bu standard, anma caplari 12 mm ila 300 mm olan, 1,5 mm inceadimli ISO metrik vidalarin anma olculerini kapsar. Bu standard,anma profili TS 61-20'ye, temel profili TS ISO 68-1?e, sinirolculeri TS...
April 19, 1994
Fasteners-ISO Metric Secrew Threads- Section:7- 1,5 mm Fine Pitch Threads With Diameters From 12 mm To 300 mm, Nominal Sizes
Bu standard, temel profil TS 61-20'ye, temel sapma vetoleranslari TS 61-16'ya, sinir olculeri TS 61-22, TS 61/Bolum 23,TS 61-24, TS 61-25, TS 61-26, TS 61-27'ye uygun, anma caplari 12mm- 300 mm olan,...