CEN - EN ISO 11890-2

Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method

inactive
Organization: CEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 26
ICS Code (Paints and varnishes): 87.040

Document History

July 1, 2020
Paints and varnishes - Determination of volatile organic compounds(VOC) and/or semi volatile organic compounds (SVOC) content - Part 2: Gas-chromatographic method
This document is applicable for the determination of VOC and SVOC with an expected VOC and/or SVOC content greater than 0,01 % by mass up to 100 % by mass. The method given in ISO 11890‑1 is used...
March 1, 2013
Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method
This part of ISO 11890 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for the determination of the volatile...
EN ISO 11890-2
November 1, 2006
Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method
A description is not available for this item.
August 1, 2001
Paints and Varnishes - Determination of Volatile Organic Compound (VOC) Content - Part 2: Gas-Chromatographic Method
A description is not available for this item.

References

Advertisement