TSE - TS EN 61047

DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements

active, Most Current
Organization: TSE
Publication Date: 10 April 2007
Status: active
ICS Code (Incandescent lamps): 29.140.20
ICS Code (Other standards related to lamps): 29.140.99
scope:

Bu standard, dogru akimla 250 V?ye kadar, alternatif akimla 50Hz veya 60 Hz?de 1000 V?ye kadar bir gerilimle beslenen, beslemefrekansindan farkli frekanslarda calisan, IEC 60357?de belirtilentungsten halojenur l?mbalar ve diger fil?manli l?mbalarla birliktekullanilan elektronik indirici donusturuculerle ilgili performanskurallarini kapsar.

Document History

TS EN 61047
April 10, 2007
DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements
Bu standard, dogru akimla 250 V?ye kadar, alternatif akimla 50Hz veya 60 Hz?de 1000 V?ye kadar bir gerilimle beslenen, beslemefrekansindan farkli frekanslarda calisan, IEC 60357?de belirtilentungsten...
April 15, 1998
D.C. or a.c. supplied electronic step-convertors for filament lamps; performance requirements
Bu standard, Tungsten halojen veya diger filamanli lambalarlabirlikte calisan, d.a. 250 volta, 50/60 Hz. a.a. 1000 volta kadargerilimle beslenen elektronik indirici donusturuculerin...
Advertisement