TSE - TS EN 13796-2

Safety requirements for cableway installations designed to carry persons - Carriers - Part 2: Slipping resistance test for grips

active, Most Current
Organization: TSE
Publication Date: 29 March 2011
Status: active
ICS Code (Cableway equipment): 45.100
scope:

Bu standard, insan tasimak uzere tasarimlanan havai hattesisleri icin guvenlik kurallarini kapsar. Bu standard, cesitlitesis tiplerine ve bu tesislerin cevrelerine uygulanir. Bustandard, - Bolum 1 Madde 7.4?te kapsanan tasiyiciya baglanmis veyasabit ya da ayrilabilir kavramalarla cift veya tek havai halatlitesis tasiyicilarinin tasima halatina - Bolum 1 Madde 7.6.2?dekapsanan sabit kavramali kayak cekicilerin cekme halatina baglanankavramalarin kayma direncini deneye tabi tutma esnasindakikurallari tanimlar.

Document History

TS EN 13796-2
March 29, 2011
Safety requirements for cableway installations designed to carry persons - Carriers - Part 2: Slipping resistance test for grips
Bu standard, insan tasimak uzere tasarimlanan havai hattesisleri icin guvenlik kurallarini kapsar. Bu standard, cesitlitesis tiplerine ve bu tesislerin cevrelerine uygulanir. Bustandard, - Bolum 1...
September 27, 2005
Safety requirements for cableway installations designed to carry persons - Carriers - Part 2: Slipping resistance test for grips
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement