TSE - TS EN 300220-2 V2.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 12 October 2006 |
| Status: | inactive |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
TS EN 300220-2 V2.1.1
October 12, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
A description is not available for this item.