TSE - TS 61-4

Screw threads - General purpose ISO metric screw threads - Part 4: Nominal sizes for 0,5 mm fine pitch threads with diameters from 3,5 mm to 90 mm

active, Most Current
Organization: TSE
Publication Date: 29 April 2016
Status: active
ICS Code (Metric screw threads): 21.040.10
scope:

1 Kapsam Bu standard, temel profili ISO 68-1?e, anma profili TS61-20?ye uygun, anma caplari 3,5 mm - 90 mm olan ince adimligenelmaksatli ISO metrik vidalarin anma olculerini kapsar.

Document History

TS 61-4
April 29, 2016
Screw threads - General purpose ISO metric screw threads - Part 4: Nominal sizes for 0,5 mm fine pitch threads with diameters from 3,5 mm to 90 mm
1 Kapsam Bu standard, temel profili ISO 68-1?e, anma profili TS61-20?ye uygun, anma caplari 3,5 mm - 90 mm olan ince adimligenelmaksatli ISO metrik vidalarin anma olculerini kapsar.
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section: 4-0,5 mm, Fine PItch Threads With Diameters From 3,5 mm To 90 mm-Nominal Sizes
Bu standard temel profil TS 61-20'ye, temel supma vetoleranslari, TS 61-16'ya sinir olculeri TS 61-22, 61/63 ve TS61-24'e uygun anma caplari 3,5 mm-90 mm olan, 0,5 mm ince adimliISO metrik vidalarin...
Advertisement