TSE - TS ISO 9199

Aerospace - Nuts, bihexagonal, self-locking, MJ threads, classifications: 1100 MPa (at ambient temperature)/425 ?C, 1100 MPa (at ambient temperature)/650 ?C, 1210 MPa (at ambient temperature)/425 ?C, 1210 MPa (at ambient temperature)/730 ?C, 1550 MPa (at ambient temperature)/235 ?C, 1550 MPa (at ambient temperature)/425 ?C and 1550 MPa (at ambient temperature)/ 600 ?C - Dimensions

active, Most Current
Organization: TSE
Publication Date: 7 December 2006
Status: active
ICS Code (Nuts): 49.030.30

Document History

TS ISO 9199
December 7, 2006
Aerospace - Nuts, bihexagonal, self-locking, MJ threads, classifications: 1100 MPa (at ambient temperature)/425 ?C, 1100 MPa (at ambient temperature)/650 ?C, 1210 MPa (at ambient temperature)/425 ?C, 1210 MPa (at ambient temperature)/730 ?C, 1550 MPa (at ambient temperature)/235 ?C, 1550 MPa (at ambient temperature)/425 ?C and 1550 MPa (at ambient temperature)/ 600 ?C - Dimensions
A description is not available for this item.
Advertisement