TSE - TS EN 300330-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz;Part 2: Harmonized EN under article 3.2 of the R&TTE Directive

inactive, Most Current
Organization: TSE
Publication Date: 12 October 2006
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

TS EN 300330-2 V1.3.1
October 12, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz;Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
A description is not available for this item.
Advertisement