TSE - TS EN 50065-4-2/A2
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz and 1, 6 MHz to 30 MHz - Part 4-2: Low-voltage decoupling filters; Safety requirements
active, Most Current
| Organization: | TSE |
| Publication Date: | 3 July 2007 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Electric filters): | 31.160 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
Bu standard, 3 kHz il? 148,5 kHz ve 1,6 MHz il? 30 MHz frekansaraligindaki dusuk gerilimli elektrik tesisatlarindakiisar
Document History
TS EN 50065-4-2/A2
July 3, 2007
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz and 1, 6 MHz to 30 MHz - Part 4-2: Low-voltage decoupling filters; Safety requirements
Bu standard, 3 kHz il? 148,5 kHz ve 1,6 MHz il? 30 MHz frekansaraligindaki dusuk gerilimli elektrik tesisatlarindakiisaretlesmede kullanilan dusuk gerilimli ayirma filtrelerineuygulanir.
January 17, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz and 1, 6 MHz to 30 MHz - Part 4-2: Low-voltage decoupling filters; Safety requirements
Bu standard, yüksek basınçlı cıva buharlı, alçak basınçlı sodyum buharlı, yüksek basınçlı sodyum buharlı ve metal halojenür lâmbalar gibi boşalmalı lâmbalar ile birlikte kullanılan balastların...
April 5, 2005
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4 -2: Low voltage decoupling filters - Safety requirements
Bu ek, bu standardı EN 61058-1:2002 ile uyumlu hale getirmek için gerekli değişiklikleri kapsar.
April 24, 2003
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 4-2: Low-voltage decoupling filters; Safety requirements
Bu standard, 125 A'i gecmeyen bir anma akimi ve a.a 250 V'ugecmeyen fazdan noture bir gerilim icin kullanilan ana haberlesmesistemindeki ayirma filtreleri ve faz birlestiricisi gibi...