TSE - TS EN 60216-6

Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method

active, Most Current
Organization: TSE
Publication Date: 27 March 2007
Status: active
ICS Code (Insulating materials in general): 29.035.01

Document History

TS EN 60216-6
March 27, 2007
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
A description is not available for this item.
December 2, 2004
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method (IEC 60216-6:2003) / Note: Endorsement notice
Bu standard, her biri 10 J’u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir...
Advertisement