TSE - TS HD 22.16 S2
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 2008 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Bu standard, derinligi 10 m?ye kadar ve su sicakliklari 40 C?akadar olan tatli sulardaki uygulamalar icin amaclanan, beyangerilimleri en cok 450/750 V olan, suya dayanikli EPR yalitimli,poliklorop
Document History
TS HD 22.16 S2
January 31, 2008
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
Bu standard, derinligi 10 m?ye kadar ve su sicakliklari 40 C?akadar olan tatli sulardaki uygulamalar icin amaclanan, beyangerilimleri en cok 450/750 V olan, suya dayanikli EPR...
July 3, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
A description is not available for this item.