TSE - TS EN 438-5

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates

inactive
Organization: TSE
Publication Date: 20 March 2008
Status: inactive
ICS Code (Laminated sheets): 83.140.20
scope:

Bu standard, HPL yer dosemesi elemanlari imal etmek icin,destekleyici altliga yapistirilmak uzere tasarlanmis 2 mm?den inceyer dosemesi sinifi l?minelerin 5 sinifini kapsar. L?mine yerdosemesi uygulamalari icin, bunlar EN 13329?da belirtilen yuzeyozellik gereklerini karsilamalidir. Yuksek basincta sikistirilmisdekoratif l?mine yer dosemesi levhalari, asinmaya karsi yuksekmukavemetleri, estetik kaliteleri ve dayanikliliklari ilekarakterize edilmislerdir. Bu levhalar iyi hijyenik veelektriklenmeyi onleyici ozelliklere sahiptirler ve temizlenmelerive bakimlari kolaydir. Bu standarddaki gerekler yalnizca yuksekbasincli l?mine levhalara uygulanir ve il?ve ozellikler tamamlanmisyer dosemesi mamullerinin fonksiyonel performanslarini tarif etmekicin belirtilecektir. EN 438 standard serisinin bu bolumu yalnizcaMadde 3?de tarif edilen dekoratif l?mine levhalara uygulanir. EN438-2, EN 438 standard serisinin bu bolumu ile ilgili deneymetotlarini kapsar.

Document History

March 24, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
This European Standard applies to six classes of flooring gradelaminates less than 2 mm thick produced by using a high pressureprocess, intended for bonding to supporting substrates, to produceHPL...
TS EN 438-5
March 20, 2008
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
Bu standard, HPL yer dosemesi elemanlari imal etmek icin,destekleyici altliga yapistirilmak uzere tasarlanmis 2 mm?den inceyer dosemesi sinifi l?minelerin 5 sinifini kapsar. L?mine yerdosemesi...
February 16, 2006
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
A description is not available for this item.
Advertisement