TSE - TS EN ISO 2808

Paints and varnishes - Determination of film thickness

active
Organization: TSE
Publication Date: 3 July 2007
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

ISO 2808:2007 describes a number of methods that are applicableto the measurement of the thickness of coatings applied to asubstrate. Methods for determining wet-film thickness, dry-filmthickness and the film thickness of uncured powder layers aredescribed. Reference is made to individual standards where theseexist. Otherwise the method is described in detail. The standardalso defines terms concerning the determination of filmthickness.

Document History

December 16, 2016
Paints and varnishes - Determination of film thickness
Bu uluslararasi standard, bir taban malzemeye uygulanankaplamanin kalinliginin olculmesinde kullanilabilecek birkacyontemi kapsar.
TS EN ISO 2808
July 3, 2007
Paints and varnishes - Determination of film thickness
ISO 2808:2007 describes a number of methods that are applicableto the measurement of the thickness of coatings applied to asubstrate. Methods for determining wet-film thickness, dry-filmthickness and...
Advertisement