TSE - TS EN 61755-3-5
Fibre optic connector optical interfaces - Part 3-5: Optical interface - 2, 5 mm and 1, 25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
active, Most Current
| Organization: | TSE |
| Publication Date: | 3 July 2007 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
TS EN 61755-3-5
July 3, 2007
Fibre optic connector optical interfaces - Part 3-5: Optical interface - 2, 5 mm and 1, 25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.