TSE - TS EN 61557-1

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements

active
Organization: TSE
Publication Date: 31 January 2008
Status: active
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01

Document History

April 28, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. ? Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
Bu standard, anma gerilimleri 1000 kV a.a. ve 1500 kV d.a.?akadar olan (dahil) alcak gerilim dagitim sistemlerinde elektrikselguvenligin deney isleminde kullanilan olcme ve izleme donanimi ileilgili...
TS EN 61557-1
January 31, 2008
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
A description is not available for this item.
February 12, 2002
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing, measuring or monitoring of protective measures-Part 1:General requirements
Bu standard, anma gerilimleri 1 kV a.a. ve 1,5 kV d.a.'a kadarolan alcak gerilim dagitim sistemlerinde elektriksel guvenligindenenmesinde kullanilan olcme ve izleme ile ilgili genelkurallarini kapsar.
Advertisement