TSE - TS ISO 6164
Hydraulic fluid power; four-srew, one-piece square- flange connections for use at pressures of 25 MPa and 40 MPa (250 bar and 400 bar)
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 April 2008 |
| Status: | active |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Gives complete general and dimensional specifications. Forflange connections, a design factor of 2, 5 is valid, not includingweld joints, for which special instructions exist. Also specifiesthe dimensions of the seals to be used, as well as the grooves tohouse the seals.
Document History
TS ISO 6164
April 24, 2008
Hydraulic fluid power; four-srew, one-piece square- flange connections for use at pressures of 25 MPa and 40 MPa (250 bar and 400 bar)
Gives complete general and dimensional specifications. Forflange connections, a design factor of 2, 5 is valid, not includingweld joints, for which special instructions exist. Also specifiesthe...