TSE - TS EN 1964-1/T1

Transportable gas cylinders-Specification for the design and construction of refillable seamless steel gas cylinders of water cappacities from 0.5 litre up to and including 150 litre-Part 1:Cylinders made of seamless steel with an Rm value of less then 1100 MPa

inactive, Most Current
Organization: TSE
Publication Date: 23 March 2010
Status: inactive
ICS Code (Pressure vessels): 23.020.30
scope:

Bu standard sikistirilmis sivilastirilmis ve cozunmus gazlaricin su kapasitesi 0.5 litreden 150 litreye (dahil) kadar, tekrardoldurulabilir, tasinabilir, dikissiz celik gaz tuplerinin malzemetasarim, yapim ve iscilik, imalat surecleri ve deneyleri icin en azozellikleri kapsar. Bu standard Rm degeri 1100 MPa nin altindakicelikten imal edilmis tuplere uygulanabilir.

Document History

TS EN 1964-1/T1
March 23, 2010
Transportable gas cylinders-Specification for the design and construction of refillable seamless steel gas cylinders of water cappacities from 0.5 litre up to and including 150 litre-Part 1:Cylinders made of seamless steel with an Rm value of less then 1100 MPa
Bu standard sikistirilmis sivilastirilmis ve cozunmus gazlaricin su kapasitesi 0.5 litreden 150 litreye (dahil) kadar, tekrardoldurulabilir, tasinabilir, dikissiz celik gaz tuplerinin malzemetasarim,...
April 29, 2003
Transportable gas cylinders-Specification for the design and construction of refillable seamless steel gas cylinders of water cappacities from 0.5 litre up to and including 150 litre-Part 1:Cylinders made of seamless steel with an Rm value of less then 1100 MPa
Bu standard sikistirilmis sivilastirilmis ve cozunmus gazlaricin su kapasitesi 0.5 litreden 150 litreye (dahil) kadar, tekrardoldurulabilir, tasinabilir, dikissiz celik gaz tuplerinin malzemetasarim,...
Advertisement