TSE - TS EN 50377-10-1

Connector sets and interconnect components to be used in optical fibre communications systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category C

active, Most Current
Organization: TSE
Publication Date: 29 April 2008
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

TS EN 50377-10-1
April 29, 2008
Connector sets and interconnect components to be used in optical fibre communications systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category C
A description is not available for this item.
January 28, 2004
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 10-1: Type MU-PC terminated on IEC 60793-2 category B1.1 singlemode fibre
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..
Advertisement