TSE - TS EN 50464-2-2
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
active, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 2008 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
TS EN 50464-2-2
January 31, 2008
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
A description is not available for this item.