TSE - TS ISO 3508

Thread run-outs for fasteners with thread in accordance with ISO 261 and ISO 262

active, Most Current
Organization: TSE
Publication Date: 24 April 2008
Status: active
ICS Code (Metric screw threads): 21.040.10
scope:

Specifies for fully threaded screws with machined, or rolledthreads pitches of the thread ranging from 0, 2 mm to 6 mm andthread diameters (coarse thread) ranging from 1 mm to 68 mm; itdoes not apply to those threaded fasteners where specialrequirements are laid down in the product standards.

Document History

TS ISO 3508
April 24, 2008
Thread run-outs for fasteners with thread in accordance with ISO 261 and ISO 262
Specifies for fully threaded screws with machined, or rolledthreads pitches of the thread ranging from 0, 2 mm to 6 mm andthread diameters (coarse thread) ranging from 1 mm to 68 mm; itdoes not apply...
Advertisement