TSE - TS ISO 5414-1
Tool chucks (end mill holders) with clamp screws for flatted cylindrical shank tools - Part 1: Dimensions of the driving system of tool shanks
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 5414 lays down the dimensions of tool chucks(end mill holders) with clamp screws designed for driving flattedcylindrical shanks in accordance with ISO 3338-2 and specifies theclamp screws used. It also gives the maximum diameter of the chucknose. This part of ISO 5414 defines two types of drive: - chuckswith bores of d1 u 20 mm intended for driving cylindrical shanktools with a single flat, these tools being provided with either asingle or a double cutting part; - chucks
Document History