TSE - TS ISO 15242-3

Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface

active, Most Current
Organization: TSE
Publication Date: 29 June 2009
Status: active
ICS Code (Rolling bearings): 21.100.20
scope:

ISO 15242-3:2006 specifies vibration measuring methods fordouble-row radial spherical roller bearings and single-row anddouble row radial tapered roller bearings, with a contact angle upto and including 45 degrees, under established test conditions. Itcovers double-row radial spherical roller bearings as well assingle-row and double-row radial tapered roller bearings withcylindrical bore and outside surface.

Document History

TS ISO 15242-3
June 29, 2009
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
ISO 15242-3:2006 specifies vibration measuring methods fordouble-row radial spherical roller bearings and single-row anddouble row radial tapered roller bearings, with a contact angle upto and...
Advertisement