TSE - TS ISO 4928
Road vehicles - Elastomeric cups and seals for cylinders for hydraulic braking systems using a non-petroleum base hydraulic brake fluid (Service temperature 120 ?C max.)
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Braking systems): | 43.040.40 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Seals, glands): | 21.140 |
scope:
This International Standard specifies performance tests of brakecups and seals for hydraulic braking systems for road vehicles; itdoes not include requirements relating to chemical composition,tensile strength and elongation of the rubber compound. Disc brakeseals are not covered by this International Standard. ThisInternational Standard is applicable to moulded seals (cups ordouble-lipped type gland seals), 60 mm in diameter and smaller,compounded from high temperature-resistan
Document History