TSE - TS EN ISO 8751
Spring-type straight pins - Coiled, light duty
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Bu standard, anma capi (d1), 1,5 mm?den 8 mm?ye (dahil) kadarolan, celik, ostenitik veya martenzitik paslanmaz celikten imaledilmis yay tipi, duz, sarimli, hafif hizmet pimlerininozellikler
Document History
TS EN ISO 8751
January 19, 2010
Spring-type straight pins - Coiled, light duty
Bu standard, anma capi (d1), 1,5 mm?den 8 mm?ye (dahil) kadarolan, celik, ostenitik veya martenzitik paslanmaz celikten imaledilmis yay tipi, duz, sarimli, hafif hizmet pimlerininozelliklerini kapsar.
January 31, 2008
Spring-type straight pins - Coiled, light duty
A description is not available for this item.