TSE - TS EN 755-8
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
active
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Aluminium products): | 77.150.10 |
Document History
December 9, 2016
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
This standard specifies the tolerances on dimensions and formfor aluminium and aluminium alloy extruded porthole tubes with anoutside diameter (OD) from 8 mm to 450 mm (round tube, see Figure1) or...
March 9, 2010
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
Bu standard, duz boylar halinde teslim edilen, dis capi (OD) 8mm?den 450 mm?ye kadar (yuvarlak kesitli boru, bk. Sekil 1) veyacevre cemberinin capi 10 mm?den 350 mm?ye kadar olan (kesitiyuvarlak...
TS EN 755-8
April 9, 2009
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
A description is not available for this item.
April 21, 2004
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
Bu standard, duzgun uzunluklarda temin edilen dis capi (OD) 8mm?den 450 mm?ye kadar olan (yuvarlak boru Sekil 1?e bakiniz) veyacevre cemberi icersinde kalan kesit alani 10 mm?den 350 mm?ye kadarolan...