TSE - TS EN 754-8

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form

active
Organization: TSE
Publication Date: 9 April 2009
Status: active
ICS Code (Aluminium products): 77.150.10

Document History

December 9, 2016
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
This standard specifies the tolerances on dimensions and formfor aluminium and aluminium alloy cold drawn porthole tubes with anoutside diameter (OD) from 3 mm to 350 mm (round tube, see Figure1) or...
TS EN 754-8
April 9, 2009
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
A description is not available for this item.
April 17, 2003
Aluminium and aluminium alloys-Cold drawn rod/bar and tube-Part:Porthole tubes, tolerances on dimensions and form
Bu standard, alumunyum ve aluminium alasimi soguk cekilmislomboz borularin boyut ve sekil toleranslarini kapsar.
Advertisement