TSE - TS EN 4630
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De 200 mm - 900 MPa Rm 1050 MPa
inactive
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | inactive |
| ICS Code (Steels): | 49.025.10 |
Document History
February 18, 2015
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ? 200 mm - 900 MPa ? Rm ? 1 050 MPa
Bu standard, havacilik ve uzay uygulamalarinda kullanilanX4CrNiMo16-5-1 (1.4418) celigine De ? 200 mm 900 MPa ? Rm ? 1 050MPa sartlarinda havada eritme, sertlestirme ve isil islem uygulama,dokum...
TS EN 4630
April 9, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De 200 mm - 900 MPa Rm 1050 MPa
A description is not available for this item.