TSE - TS HD 629.2 S2/A1
Test requirements on accessories for use on power cables of rated voltage from 3, 6/6(7, 2) kV up to 20, 8/36(42) kV - Part 2: Cables with impregnated paper insulation
active
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
March 2, 2010
Test requirements on accessories for use on power cables of rated voltage from 3,6/6 (7,2) kV up to 20,8/36 (42) kV Part 2: Cables with impregnated paper insulation
Bu standard, HD 621?de belirtilen emprenye edilmis kagityalitimli guc kablolarinda kullanilan kablo yardimci donanimlarinintip deneyleri icin performans ozelliklerini kapsar.
TS HD 629.2 S2/A1
April 9, 2009
Test requirements on accessories for use on power cables of rated voltage from 3, 6/6(7, 2) kV up to 20, 8/36(42) kV - Part 2: Cables with impregnated paper insulation
A description is not available for this item.
February 27, 2007
Test requirements on accessories for use on power cables of rated voltage from 3,6/6 (7,2) kV up to 20,8/36 (42) kV Part 2: Cables with impregnated paper insulation
Bu standard, HD 621?de belirtilen emprenye edilmis kagityalitimli guc kablolarinda kullanilan kablo yardimci donanimlarinintip deneyleri icin performans ozelliklerini kapsar.