TSE - TS EN 61755-3-7
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface 2, 5 mm and 1, 25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
TS EN 61755-3-7
January 19, 2010
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface 2, 5 mm and 1, 25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.