TSE - TS EN 60909-3
Short-circuit currents in three-phase a.c systems - Part 3: Currents during two separate simultaneous line-to-earth short-circuits and partial short-circuit currents flowing through earth
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 July 2010 |
| Status: | active |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
Document History
TS EN 60909-3
July 13, 2010
Short-circuit currents in three-phase a.c systems - Part 3: Currents during two separate simultaneous line-to-earth short-circuits and partial short-circuit currents flowing through earth
A description is not available for this item.
December 2, 2004
Short-circuit currents in three-phase a.c. systems - Part 3: Currents during two seperate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth (IEC 60909-3:2003) / Note: Endorsement notice
Bu standard, her biri 10 J’u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir...