ISO 8434-1
Metallic tube connections for fluid power and general use — Part 1: 24° cone connectors
| Organization: | ISO |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm, inclusive. These fittings are for use in fluid power and general applications within the limits of pressure and temperature specified in this part of ISO 8434.
They are intended for the connection of plain end tubes and hose fittings to ports in accordance with ISO 6149-1, ISO 1179-1 and ISO 9974-l.
NOTES
1 For new designs in hydraulic fluid power applications, see the requirements given in 9.6.
2 For use under conditions outside the pressure and/or temperature limits specified, see 5.4.
Document History