TSE - TS EN 62106

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz

active, Most Current
Organization: TSE
Publication Date: 23 March 2010
Status: active
ICS Code (Television and radio broadcasting): 33.170
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

TS EN 62106
March 23, 2010
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
A description is not available for this item.
November 11, 2002
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz (IEC 62106:2000)
Bu standard, kükürt dioksit içeren nemli atmosferlere maruz bırakılan metallik bir alt malzeme üzerindeki organik bir kaplamanın renk kararlılığını tayin metodunu kapsar.
Advertisement