ISO 4427-2

Plastics piping systems — Polyethylene (PE) pipes and fittings for water supply — Part 2: Pipes

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2007
Status: inactive
Page Count: 26
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 4427 specifies the pipes made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to treatment and water for general purposes.

It also specifies the test parameters for the test methods to which it refers.

In conjunction with the other parts of ISO 4427, it is applicable to PE pipes, their joints, to joints with components of PE and to mechanical joints with components of other materials, intended to be used under the following conditions:

a) a maximum operating pressure (MOP) up to and including 25 bar1);

b) an operating temperature of 20 °C as the reference temperature.

NOTE 1 For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see ISO 4427-1:2007, Annex A.

NOTE 2 ISO 4427 covers a range of maximum operating pressures and gives requirements concerning colours and additives. It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes.

Three types of pipe are specified:

- PE pipes (outside diameter dn), including any identification stripes;

- PE pipes with co-extruded layers on either or both the outside and/or inside of the pipe (total outside diameter dn), as specified in Annex A, where all layers have the same MRS rating.

- PE pipes (outside diameter dn) having a peelable, contiguous, thermoplastics additional layer on the outside of the pipe ("coated pipe"), see Annex A.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

February 1, 2023
Plastics piping systems for water supply, and for drainage and sewerage under pressure — Polyethylene (PE) — Part 2: Pipes AMENDMENT 1
A description is not available for this item.
August 1, 2019
Plastics piping systems for water supply, and for drainage and sewerage under pressure — Polyethylene (PE) — Part 2: Pipes
This document specifies the pipes made from polyethylene (PE) for buried or above ground applications, intended for the conveyance of: — water for human consumption; — raw water prior to treatment;...
April 15, 2014
Plastics piping systems - Polyethylene (PE) pipes and fittings for water supply - Part 2: Pipes AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
ISO 4427-2
August 1, 2007
Plastics piping systems — Polyethylene (PE) pipes and fittings for water supply — Part 2: Pipes
This part of ISO 4427 specifies the pipes made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to treatment and water for general...

References

Advertisement