TSE - TS EN ISO 9239-1
Reaction to fire tests for floorings - Part 1: Determination of the burning behaviour using a radiant heat source
active
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (59.080.60): | 59.080.60 |
Document History
April 13, 2016
Reaction to fire tests for floorings - Part 1: Determination of the burning behaviour using a radiant heat source
Bu standard, pilot alevlerle tutusturuldugunda bir deneyodasinda kademeli bir radyan isi akisina maruz birakilan yatayolarak monte edilmis dosemelerin ruzg?ra karsi yanma davranisini vealevin...
TS EN ISO 9239-1
January 13, 2011
Reaction to fire tests for floorings - Part 1: Determination of the burning behaviour using a radiant heat source
A description is not available for this item.
January 17, 2005
Reaction to fire tests for floorings ? Part 1:Determination of the burning behaviour using a radiant heat source
Bu standard, pilot alevlerle tutusturuldugunda bir deneyodasinda kademeli bir radyan isi akisina maruz kalan yatay olarakmonte edilmis dosemelerin ruzg?ra karsi yanma davranisini ve alevinyayilmasini...
November 11, 2002
Reaction to fire tests for floorings - Part 1: Determination of the burning behaviour using a radiant heat source (ISO 9239-1:2002)
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...