TSE - TS HD 538.1 S1/AC
Three- phase dry-type distribution transformers 50 Hz from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV; Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal current
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 31 January 2012 |
| Status: | inactive |
| ICS Code (Doors and windows): | 91.060.50 |
Document History
TS HD 538.1 S1/AC
January 31, 2012
Three- phase dry-type distribution transformers 50 Hz from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV; Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal current
A description is not available for this item.