TSE - TS EN 267+A1

Automatic forced draught burners for liquid fuels

active
Organization: TSE
Publication Date: 31 January 2012
Status: active
ICS Code (Liquid and solid fuel burners): 27.060.10

Document History

February 24, 2015
Automatic forced draught burners for liquid fuels
Bu standard; otomatik cebri cekisli sivi yakit brulorlerininterminolojisi, yapisi, calismasi ve ayni zamanda kumanda ve emniyettertibatlari icin genel gerekleri ve bu brulorler icin deneyislemlerini...
TS EN 267+A1
January 31, 2012
Automatic forced draught burners for liquid fuels
A description is not available for this item.
March 22, 2011
Automatic forced draught burners for liquid fuels
Bu standard, otomatik cebri cekisli sivi yakit brulorlerininyapisi, calismasi ve ayni zamanda kontrolunun saglanmasi ve emniyettertibatlari icin genel gerekleri ve bu brulorler icin deneyislemlerini...
November 9, 2010
Automatic forced draught burners for liquid fuels
A description is not available for this item.
December 27, 2004
Forced draught oil burners - Definitions, requirements, testing, marking
Bu standard, 20 0C?da, brulor girisinde 1,6 mm2 /s (cSt)?den 6mm2 /s (cSt)? ye kadar bir vizkoziteye sahip yakitla beslenen cebricekisli sivi yakit brulorlerinin laboratuvarda denenmesi icin...
December 5, 1995
Methods of Test For Atomizing Oil Burners Of The Monobloc Type
Bu standard, yakit debisi m(kucukesittir) 100 kg/h'a kadarbrulor girisindeki yakit vizkozitesi 20 ?C'de (5,5 ? 0,5) mm?/solan sivi yakit puskurtmeli monoblok brulorlerin deney sartlarinive deney...
Advertisement