TSE - TS EN 302729-2 V1.1.2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: TSE
Publication Date: 31 January 2012
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01

Document History

TS EN 302729-2 V1.1.2
January 31, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
A description is not available for this item.
Advertisement