TSE - TS EN 62271-106

High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters

active, Most Current
Organization: TSE
Publication Date: 26 September 2013
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Bu standard, frekansi 60 Hz?e kadar (60 Hz d?hil) olan vegerilimi 1 000 V?un uzerinde, ancak 24 000 V?u asmayan sistemlerde,bina ici tesis etme ve calistirma amaciyla tasarimlanmis, a.a.kontaktorler ve/veya kontaktor esasli kontrol duzenleri ve motoryol vericilerini kapsar.

Document History

TS EN 62271-106
September 26, 2013
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
Bu standard, frekansi 60 Hz?e kadar (60 Hz d?hil) olan vegerilimi 1 000 V?un uzerinde, ancak 24 000 V?u asmayan sistemlerde,bina ici tesis etme ve calistirma amaciyla tasarimlanmis, a.a.kontaktorler...
March 8, 2012
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
A description is not available for this item.
Advertisement