TSE - TS EN 4612-003
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - jacketed or screened and jacketed- Part 003: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
active
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - jacketed or screened and jacketed- Part 003: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
Bu standard, 2 000 Hz?i gecmeyen frekanslarda, 600 V etkin(k.o.k) degerini asmayan geriliminde calisan, - 65 oC ila 135 oCarasinda calisan, ucak icerisine yerlestirilmis elektriklisistemlerde...
TS EN 4612-003
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - jacketed or screened and jacketed- Part 003: Tin plated copper - Operating temperatures, between - 65 ?C and 135 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.